location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell MS7120 Orbit 1D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS7120 Orbit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK7120-31A38 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045228681 show
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Honeywell MS7120 Orbit 1D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Scanner type: 1D
  • - Standard interfaces: USB
Guarantee: 3 years
Long product name Honeywell MS7120 Orbit 1D Black :
The short editorial description of Honeywell MS7120 Orbit 1D Black

HONEYWELL, MS7120 ORBIT SCANNER,BLACK, USB, MOUNTING PLATE (45-45619),2.8M (9.2)
More>>>
Short summary description Honeywell MS7120 Orbit 1D Black:
This short summary of the Honeywell MS7120 Orbit 1D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell MS7120 Orbit, 1D, 0 - 4842 lx, 650 nm, USB, Black, 5 V

Long summary description Honeywell MS7120 Orbit 1D Black:
This is an auto-generated long summary of Honeywell MS7120 Orbit 1D Black based on the first three specs of the first five spec groups.

Honeywell MS7120 Orbit. Scanner type: 1D, Light levels (direct sunlight): 0 - 4842 lx, Wavelength: 650 nm. Standard interfaces: USB. Product color: Black. Input voltage: 5 V. Weight: 14.1 oz (400 g), Width: 4.02" (102 mm), Depth: 4.13" (105 mm)

Brand Image Article code product Stock Price from
Honeywell

Honeywell 3200 Negro Black
(show image)
3200-14KBWKITE 3200 Negro 0.00
(excl. VAT)
0 (incl. VAT)
Honeywell

Honeywell 3200 Blanco Black, White
(show image)
3200-04KBWKITE 3200 Blanco 0.00
(excl. VAT)
0 (incl. VAT)
Honeywell

Honeywell 3200 Negro Black
(show image)
3200-14USBKITE 3200 Negro 0.00
(excl. VAT)
0 (incl. VAT)
Honeywell

Honeywell 3200 Blanco Black, White
(show image)
3200-04USBKITE 3200 Blanco 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)