HKS Brillant-L, 98.4" (2.5 m), 61.4" (156 cm), 16:10, Matte White, White
HKS Brillant-L. Viewable screen width (W): 98.4" (2.5 m), Viewable screen height (H): 61.4" (156 cm), Native aspect ratio: 16:10, Screen surface: Matte White. Product color: White