HKS Kabinett-A, Motorized, 98.4" (2.5 m), 78.7" (2 m), 5:4, Matte White, White
HKS Kabinett-A. Drive type: Motorized, Viewable screen width (W): 98.4" (2.5 m), Viewable screen height (H): 78.7" (2 m), Native aspect ratio: 5:4, Screen surface: Matte White. Product color: White