HKS Scala II, Manual, 118.1" (3 m), 118.1" (3 m), 1:1, White
HKS Scala II. Drive type: Manual, Viewable screen width (W): 118.1" (3 m), Viewable screen height (H): 118.1" (3 m), Native aspect ratio: 1:1. Product color: White