HKS Scala II, Manual, 98.4" (2.5 m), 55.1" (140 cm), 16:9, White
HKS Scala II. Drive type: Manual, Viewable screen width (W): 98.4" (2.5 m), Viewable screen height (H): 55.1" (140 cm), Native aspect ratio: 16:9. Product color: White