Hisense logo

Hisense TQ25XE0BW air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9128
Info modified on:
12 Dec 2024, 14:16:42
Short summary description Hisense TQ25XE0BW air conditioner Air conditioner outdoor unit White:

Hisense TQ25XE0BW, Air conditioner outdoor unit, White, Cooling, Fan, Heating, 2600 W, 3000 W, LED

Long summary description Hisense TQ25XE0BW air conditioner Air conditioner outdoor unit White:

Hisense TQ25XE0BW. Type: Air conditioner outdoor unit, Product color: White, Air conditioner functions: Cooling, Fan, Heating. Energy efficiency class (heating) (Average heating season): A++, Hourly energy consumption (cooling): 2.5 kWh, Hourly energy consumption (heating): 3.2 kWh. Outdoor unit noise level: 57 dB, Outdoor unit width: 32.2" (81.8 cm), Outdoor unit depth: 11" (28 cm). Energy efficiency class (cooling): A+++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.