Hisense logo

Hisense RL475N4AS1 fridge Freestanding 360 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33070
Info modified on:
27 May 2024, 12:13:18
Short summary description Hisense RL475N4AS1 fridge Freestanding 360 L Stainless steel:

Hisense RL475N4AS1, 360 L, SN-N, 40 dB, Stainless steel

Long summary description Hisense RL475N4AS1 fridge Freestanding 360 L Stainless steel:

Hisense RL475N4AS1. Fridge net capacity: 360 L, Climate class: SN-N, Noise level: 40 dB. Display type: LED, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right. Annual energy consumption: 166 kWh. Weight: 163.1 lbs (74 kg). Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.