Hisense logo

Hisense RB645N4BFE fridge-freezer Freestanding 495 L E Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36932
Info modified on:
10 Jun 2025, 19:35:00
Short summary description Hisense RB645N4BFE fridge-freezer Freestanding 495 L E Black:

Hisense RB645N4BFE, 495 L, No Frost (fridge), SN-T, 10 kg/24h, E, Black

Long summary description Hisense RB645N4BFE fridge-freezer Freestanding 495 L E Black:

Hisense RB645N4BFE. Total net capacity: 495 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 345 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 150 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 298 kWh. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.