Hisense logo

Hisense RB406N4AD2 fridge-freezer Freestanding 312 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32552
Info modified on:
14 Mar 2024, 18:17:30
Short summary description Hisense RB406N4AD2 fridge-freezer Freestanding 312 L Silver:

Hisense RB406N4AD2, 312 L, No Frost (fridge), SN-T, 12 kg/24h, Fresh zone compartment, Silver

Long summary description Hisense RB406N4AD2 fridge-freezer Freestanding 312 L Silver:

Hisense RB406N4AD2. Total net capacity: 312 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 223 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 89 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 238 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.