Hisense logo

Hisense RB400N4EW2 fridge-freezer Freestanding 308 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31830
Info modified on:
27 May 2024, 13:10:53
Short summary description Hisense RB400N4EW2 fridge-freezer Freestanding 308 L White:

Hisense RB400N4EW2, 308 L, No Frost (fridge), SN-T, 12 kg/24h, Fresh zone compartment, White

Long summary description Hisense RB400N4EW2 fridge-freezer Freestanding 308 L White:

Hisense RB400N4EW2. Total net capacity: 308 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 219 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 89 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 255 kWh. Product color: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.