Hisense RB371N4EC2, 285 L, No Frost (fridge), SN-T, 42 dB, 12 kg/24h, Stainless steel
Hisense RB371N4EC2. Total net capacity: 285 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 200 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 85 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 228 kWh. Product color: Stainless steel