Hisense LTDN40D50TS, 40", Full HD, 1920 x 1080 pixels, LED, 16:9, Flat
Hisense LTDN40D50TS. Display diagonal: 40", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 200 x 200 mm. Video formats supported: DIVX, H.264, MPEG, MPEG1, MPEG2, MPEG4, Audio formats supported: AAC, AC3, M4A, MP3, WAV, Teletext: 1000 pages. RMS rated power: 14 W, Audio system: NICAM/A2 Stereo, Audio decoders: Dolby Digital, Dolby Digital Plus. Power consumption (typical): 48 W, Power consumption (standby): 0.5 W, AC input voltage: 100 - 240 V