Hisense LHD32K360WSEU, 32", 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black
Hisense LHD32K360WSEU. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, LED backlighting type: Edge-LED. Smart TV. Display brightness: 350 cd/m², Response time: 6.5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black