Hisense logo

Hisense LHD32D50TS hospitality TV 32" HD Black 12 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79720
Info modified on:
27 May 2024, 12:12:24
Short summary description Hisense LHD32D50TS hospitality TV 32" HD Black 12 W:

Hisense LHD32D50TS, 32", HD, 1366 x 768 pixels, 16:9, Flat, 8 ms

Long summary description Hisense LHD32D50TS hospitality TV 32" HD Black 12 W:

Hisense LHD32D50TS. Display diagonal: 32", HD type: HD, Display resolution: 1366 x 768 pixels. Product color: Black, Panel mounting interface: 200 x 100 mm. Video formats supported: DIVX, H.264, MPEG1, MPEG2, MPEG4, Audio formats supported: AAC, M4A, MP3, WAV, Teletext: 1000 pages. RMS rated power: 12 W, Audio decoders: Dolby Digital, Dolby Digital Plus. Power consumption (typical): 30 W, Power consumption (standby): 0.5 W, AC input voltage: 100 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.