Hisense logo

Hisense LHD32D33EU hospitality TV 32" HD Black 12 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79299
Info modified on:
11 Oct 2024, 13:49:13
Short summary description Hisense LHD32D33EU hospitality TV 32" HD Black 12 W:

Hisense LHD32D33EU, 32", HD, 1366 x 768 pixels, LED, 16:9, Edge-LED

Long summary description Hisense LHD32D33EU hospitality TV 32" HD Black 12 W:

Hisense LHD32D33EU. Display diagonal: 32", HD type: HD, Display resolution: 1366 x 768 pixels. Product color: Black. Teletext: 1000 pages. RMS rated power: 12 W. Width (with stand): 29" (737 mm), Depth (with stand): 7.8" (198 mm), Height (with stand): 19.7" (500 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.