Hisense logo

Hisense I6433C hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20095
Info modified on:
14 Mar 2024, 19:31:39
Short summary description Hisense I6433C hob Black Built-in Zone induction hob 4 zone(s):

Hisense I6433C, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Hisense I6433C hob Black Built-in Zone induction hob 4 zone(s):

Hisense I6433C. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1200 W, Regular cooking zone: 1800 W, Large cooking zone: 2300 W. Control type: Touch, Control position: Top front. Connected load (electric): 7200 W. Width: 23.4" (595 mm), Depth: 20.5" (520 mm), Height: 2.13" (54 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.