Hisense logo

Hisense Infinity H30 Lite 6.1" Dual SIM Android 9.0 4G Micro-USB B 3 GB 32 GB 3000 mAh Purple

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11630
Info modified on:
11 Feb 2025, 14:57:59
Short summary description Hisense Infinity H30 Lite 6.1" Dual SIM Android 9.0 4G Micro-USB B 3 GB 32 GB 3000 mAh Purple:

Hisense Infinity H30 Lite, 6.1", 3 GB, 32 GB, 13 MP, Android 9.0, Purple

Long summary description Hisense Infinity H30 Lite 6.1" Dual SIM Android 9.0 4G Micro-USB B 3 GB 32 GB 3000 mAh Purple:

Hisense Infinity H30 Lite. Display diagonal: 6.1", Display resolution: 1560 x 720 pixels. Processor frequency: 1.6 GHz, Processor family: Unisoc, Processor model: SC9863A. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3000 mAh. Product color: Purple

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.