Hisense logo

Hisense GM663XUK hob Stainless steel Built-in 60 cm Gas 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8878
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Hisense GM663XUK hob Stainless steel Built-in 60 cm Gas 4 zone(s):

Hisense GM663XUK, Stainless steel, Built-in, 60 cm, Gas, Stainless steel, 4 zone(s)

Long summary description Hisense GM663XUK hob Stainless steel Built-in 60 cm Gas 4 zone(s):

Hisense GM663XUK. Product color: Stainless steel, Appliance placement: Built-in, Hob width size: 60 cm. Simmer cooking zone: 1000 W, Regular cooking zone: 1800 W, Large cooking zone: 4050 W. Control type: Rotary, Control position: Front. Current: 13 A. Width: 23.6" (600 mm), Depth: 20.5" (520 mm), Height: 5.12" (130 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.