Hisense logo

Hisense APH09 portable air conditioner 64 dB 3000 W White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25585
Info modified on:
12 Dec 2024, 14:55:44
Short summary description Hisense APH09 portable air conditioner 64 dB 3000 W White:

Hisense APH09, A+, A+, 3000 W, White, 17.4" (442 mm), 15" (382 mm)

Long summary description Hisense APH09 portable air conditioner 64 dB 3000 W White:

Hisense APH09. Energy efficiency class (cooling): A+, Energy efficiency class (heating): A+, Connected load: 3000 W. Product color: White. Width: 17.4" (442 mm), Depth: 15" (382 mm), Height: 29.5" (750 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.