Hisense logo

Hisense 85U8QG TV 85" 4K Ultra HD Smart TV Wi-Fi Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105
Info modified on:
12 May 2025, 09:02:13
Short summary description Hisense 85U8QG TV 85" 4K Ultra HD Smart TV Wi-Fi Black:

Hisense 85U8QG, 85", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Hisense 85U8QG TV 85" 4K Ultra HD Smart TV Wi-Fi Black:

Hisense 85U8QG. Display diagonal: 85", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat, LED backlighting type: Mini LED PRO. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC, Clear QAM. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.