Hisense logo

Hisense 65A62G TV 65" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Hisense
Product views:
8809
Info modified on:
27 May 2024, 15:33:35
Short summary description Hisense 65A62G TV 65" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

Hisense 65A62G, 65", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Hisense 65A62G TV 65" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

Hisense 65A62G. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 300 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.