Hisense logo

Hisense 58AE7000F TV 57.5" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65856
Info modified on:
30 Jan 2025, 17:37:25
Short summary description Hisense 58AE7000F TV 57.5" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

Hisense 58AE7000F, 57.5", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Hisense 58AE7000F TV 57.5" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

Hisense 58AE7000F. Display diagonal: 57.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 300 cd/m², Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.