Hisense logo

Hisense 55H6SG TV 55" Full HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80140
Info modified on:
22 Jul 2024, 10:00:13
Short summary description Hisense 55H6SG TV 55" Full HD Smart TV Wi-Fi Black 350 cd/m²:

Hisense 55H6SG, 55", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Hisense 55H6SG TV 55" Full HD Smart TV Wi-Fi Black 350 cd/m²:

Hisense 55H6SG. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Response time: 6.5 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.