Hisense logo

Hisense 50A6GG TV 50" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1026
Info modified on:
14 Mar 2025, 18:41:49
Short summary description Hisense 50A6GG TV 50" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Hisense 50A6GG, 50", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Hisense 50A6GG TV 50" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Hisense 50A6GG. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.