Hisense Class A7, 43", 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black
Hisense Class A7. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black