Hisense logo

Hisense 40" H4CA Roku TV 40" Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47012
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hisense 40" H4CA Roku TV 40" Full HD Smart TV Wi-Fi Black:

Hisense 40" H4CA Roku TV, 40", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Hisense 40" H4CA Roku TV 40" Full HD Smart TV Wi-Fi Black:

Hisense 40" H4CA Roku TV. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.