Hisense logo

Hisense RQ760N4SBFE side-by-side refrigerator Freestanding 584 L E Black, Stainless steel

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3055
Info modified on:
11 Aug 2025, 08:40:09
Short summary description Hisense RQ760N4SBFE side-by-side refrigerator Freestanding 584 L E Black, Stainless steel:

Hisense RQ760N4SBFE, Freestanding, American door, Black, Stainless steel, Touch, LCD, On door

Long summary description Hisense RQ760N4SBFE side-by-side refrigerator Freestanding 584 L E Black, Stainless steel:

Hisense RQ760N4SBFE. Appliance placement: Freestanding, Product design: American door, Product color: Black, Stainless steel. Total net capacity: 584 L, Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 353 L, Lamp type: LED. Freezer net capacity: 232 L, Freezing capacity: 9 kg/24h, Storage time during power failure: 10 h. Energy efficiency class: E, Annual energy consumption: 352 kWh, Energy efficiency scale: A to F

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.