HiLook logo

HiLook NVR-116MH-C network video recorder 1U Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62163
Info modified on:
14 Mar 2024, 17:26:02
Short summary description HiLook NVR-116MH-C network video recorder 1U Black:

HiLook NVR-116MH-C, 16 channels, 3840 x 2160 pixels, 3840 x 2160, 1920 x 1080p, 1600 x 1200, 1280 x 1024, 1280 x 720, 1024 x 768, H.264, H.264+, H.265, H.265+, 6 TB, Serial ATA

Long summary description HiLook NVR-116MH-C network video recorder 1U Black:

HiLook NVR-116MH-C. Video input channels: 16 channels, Maximum resolution: 3840 x 2160 pixels, Supported resolutions: 3840 x 2160, 1920 x 1080p, 1600 x 1200, 1280 x 1024, 1280 x 720, 1024 x 768. Maximum storage capacity: 6 TB, HDD interface: Serial ATA. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TCP/IP, DHCP, Hik-Connect, DNS, DDNS, NTP, SADP, SMTP, NFS, iSCSI, UPnP, HTTPS. Rack capacity: 1U, Product color: Black. Power consumption (typical): 10 W, Power: 18 W, Output voltage: 12 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.