Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23550728 data-sheets &
43172 brands
– register (free)
Networking Cables
Helos CAT6 PiMF SFTP 1m networking cable Red 39.4" (1 m) S/FTP (S-STP)
Helos CAT6 PiMF SFTP 1m networking cable Red 39.4" (1 m) S/FTP (S-STP)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Helos
Product name:
CAT6 PiMF SFTP 1m
Article code:
012108
Category:
Networking Cables
Icecat Product ID:
25068925
Data-sheet quality:
created/standardized by Icecat
Product views:
3314
Info modified on:
07 Mar 2024, 15:34:52
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE