Hannspree logo

Hannspree LEGEND 1.54" IPS Digital 240 x 240 pixels Touchscreen Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79045
Info modified on:
30 Sept 2024, 14:23:14
End of life date:
27 Sept 2024
Short summary description Hannspree LEGEND 1.54" IPS Digital 240 x 240 pixels Touchscreen Black:

Hannspree LEGEND, 1.54", IPS, Touchscreen, 1.6 oz (45.5 g)

Long summary description Hannspree LEGEND 1.54" IPS Digital 240 x 240 pixels Touchscreen Black:

Hannspree LEGEND. Display diagonal: 1.54", Display technology: IPS, Display resolution: 240 x 240 pixels, Touchscreen. RAM capacity: 32 MB. Battery capacity: 220 mAh. Weight: 1.6 oz (45.5 g). Band color: Brown

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.