Hannspree logo

Hannspree Micro PC 1.33 GHz Intel Atom® Windows 8.1 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74210
Info modified on:
30 Sept 2024, 14:23:11
End of life date:
27 Sept 2024
Short summary description Hannspree Micro PC 1.33 GHz Intel Atom® Windows 8.1 Black:

Hannspree Micro PC, 1.33 GHz, Intel Atom®, Z3735F, 1.83 GHz, 2 MB, 22 nm

Long summary description Hannspree Micro PC 1.33 GHz Intel Atom® Windows 8.1 Black:

Hannspree Micro PC. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Storage media: Flash. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product color: Black, Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.