Hannspree logo

Hannspree SN10E24B netbook Intel Atom® N450 10.1" 1 GB DDR2-SDRAM Windows 7 Starter Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12312
Info modified on:
29 Jan 2025, 19:51:11
End of life date:
27 Sept 2024
Short summary description Hannspree SN10E24B netbook Intel Atom® N450 10.1" 1 GB DDR2-SDRAM Windows 7 Starter Black:

Hannspree SN10E24B, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Hannspree SN10E24B netbook Intel Atom® N450 10.1" 1 GB DDR2-SDRAM Windows 7 Starter Black:

Hannspree SN10E24B. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 2.87 lbs (1.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.