Hannspree logo

Hannspree SE40LMNB TV 40" Full HD Black 350 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91748
Info modified on:
30 Sept 2024, 14:23:24
End of life date:
27 Sept 2024
Short summary description Hannspree SE40LMNB TV 40" Full HD Black 350 cd/m²:

Hannspree SE40LMNB, 40", 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Hannspree SE40LMNB TV 40" Full HD Black 350 cd/m²:

Hannspree SE40LMNB. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Display brightness: 350 cd/m², Response time: 5 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.