Hannspree logo

Hannspree Hanns.G NEW YORK computer monitor 19" 1440 x 900 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77275
Info modified on:
30 Sept 2024, 14:23:25
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G NEW YORK computer monitor 19" 1440 x 900 pixels Black:

Hannspree Hanns.G NEW YORK, 19", 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description Hannspree Hanns.G NEW YORK computer monitor 19" 1440 x 900 pixels Black:

Hannspree Hanns.G NEW YORK. Display diagonal: 19", Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 150°, Viewing angle, vertical: 140°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.