Hannspree Hanns.G HZ281HP, 27.5", 1920 x 1200 pixels, Full HD, LCD, 3 ms, Black
Hannspree Hanns.G HZ281HP. Display diagonal: 27.5", Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LCD. Response time: 3 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black