Hannspree logo

Hannspree HT09 28" 28" WUXGA 500 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75961
Info modified on:
30 Sept 2024, 14:23:24
End of life date:
27 Sept 2024
Short summary description Hannspree HT09 28" 28" WUXGA 500 cd/m²:

Hannspree HT09 28", 28", 1920 x 1200 pixels, WUXGA, LCD

Long summary description Hannspree HT09 28" 28" WUXGA 500 cd/m²:

Hannspree HT09 28". Display diagonal: 28", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LCD, Display brightness: 500 cd/m², Response time: 3 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.