Hannspree logo

Hannspree Hanns.G HS 246 HFB LED display 23.6" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142505
Info modified on:
30 Sept 2024, 14:23:10
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HS 246 HFB LED display 23.6" 1920 x 1080 pixels Full HD Black:

Hannspree Hanns.G HS 246 HFB, 23.6", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Hannspree Hanns.G HS 246 HFB LED display 23.6" 1920 x 1080 pixels Full HD Black:

Hannspree Hanns.G HS 246 HFB. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.