Hannspree logo

Hannspree HP246PJB LED display 24" 1920 x 1200 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
469725
Info modified on:
14 Mar 2025, 19:43:00
End of life date:
27 Sept 2024
Short summary description Hannspree HP246PJB LED display 24" 1920 x 1200 pixels Full HD Black:

Hannspree HP246PJB, 24", 1920 x 1200 pixels, Full HD, LED, 5 ms, Black

Long summary description Hannspree HP246PJB LED display 24" 1920 x 1200 pixels Full HD Black:

Hannspree HP246PJB. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Video
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.