Hannspree logo

Hannspree Hanns.G HP 227 DJB LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
417221
Info modified on:
30 Dec 2024, 17:23:45
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HP 227 DJB LED display 21.5" 1920 x 1080 pixels Full HD Black:

Hannspree Hanns.G HP 227 DJB, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Hannspree Hanns.G HP 227 DJB LED display 21.5" 1920 x 1080 pixels Full HD Black:

Hannspree Hanns.G HP 227 DJB. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.