Hannspree logo

Hannspree Hanns.G HL 274 HPB Plus LED display 27" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44233
Info modified on:
30 Sept 2024, 14:23:34
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HL 274 HPB Plus LED display 27" 1920 x 1080 pixels Full HD LCD Black:

Hannspree Hanns.G HL 274 HPB Plus, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Hannspree Hanns.G HL 274 HPB Plus LED display 27" 1920 x 1080 pixels Full HD LCD Black:

Hannspree Hanns.G HL 274 HPB Plus. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.