Hannspree logo

Hannspree Hanns.G HL 247 DBB LED display 23.6" 1920 x 1080 pixels Full HD

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142717
Info modified on:
30 Sept 2024, 14:23:08
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HL 247 DBB LED display 23.6" 1920 x 1080 pixels Full HD:

Hannspree Hanns.G HL 247 DBB, 23.6", 1920 x 1080 pixels, Full HD, 5 ms

Long summary description Hannspree Hanns.G HL 247 DBB LED display 23.6" 1920 x 1080 pixels Full HD:

Hannspree Hanns.G HL 247 DBB. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.