Hannspree logo

Hannspree Hanns.G HH221DPB computer monitor 23" 1920 x 1080 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81159
Info modified on:
30 Sept 2024, 14:23:30
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HH221DPB computer monitor 23" 1920 x 1080 pixels Black:

Hannspree Hanns.G HH221DPB, 23", 1920 x 1080 pixels, 5 ms, Black

Long summary description Hannspree Hanns.G HH221DPB computer monitor 23" 1920 x 1080 pixels Black:

Hannspree Hanns.G HH221DPB. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.