Hannspree Hanns.G HF257HPB, 24.6", 1920 x 1080 pixels, 2 ms, Black
Hannspree Hanns.G HF257HPB. Display diagonal: 24.6", Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black