Hannspree logo

Hannspree HANNSmini car TFT monitor 7" 440 x 234 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84082
Info modified on:
30 Sept 2024, 14:23:15
End of life date:
27 Sept 2024
Short summary description Hannspree HANNSmini car TFT monitor 7" 440 x 234 pixels Black:

Hannspree HANNSmini, 7", 440 x 234 pixels, 350 cd/m², 300:1, Black, 7.87" (200 mm)

Long summary description Hannspree HANNSmini car TFT monitor 7" 440 x 234 pixels Black:

Hannspree HANNSmini. Display diagonal: 7", Display resolution: 440 x 234 pixels, Display brightness: 350 cd/m². Product color: Black. Width: 7.87" (200 mm), Depth: 0.866" (22 mm), Height: 5.08" (129 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.