Hannspree logo

Hannspree Android Box 5.1 Rockchip RK3288 2 GB DDR3-SDRAM 8 GB eMMC Android 5.1 Mini PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26249
Info modified on:
30 Sept 2024, 14:23:21
End of life date:
27 Sept 2024
Short summary description Hannspree Android Box 5.1 Rockchip RK3288 2 GB DDR3-SDRAM 8 GB eMMC Android 5.1 Mini PC Black:

Hannspree Android Box 5.1, 1.8 GHz, Rockchip, RK3288, 2 GB, 8 GB, Android 5.1

Long summary description Hannspree Android Box 5.1 Rockchip RK3288 2 GB DDR3-SDRAM 8 GB eMMC Android 5.1 Mini PC Black:

Hannspree Android Box 5.1. Processor frequency: 1.8 GHz, Processor family: Rockchip, Processor model: RK3288. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: eMMC, Card reader integrated. On-board graphics card model: ARM Mali-T764. Wi-Fi. Operating system installed: Android 5.1. Product type: Mini PC. Weight: 4.76 oz (135 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.