Hama logo

Hama 75122317 audio cable 29.5" (0.75 m) 3.5mm Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7800
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hama 75122317 audio cable 29.5" (0.75 m) 3.5mm Black:

Hama 75122317, 3.5mm, Male, 3.5mm, Male, 29.5" (0.75 m), Black

Long summary description Hama 75122317 audio cable 29.5" (0.75 m) 3.5mm Black:

Hama 75122317. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Connector contacts plating: Gold, Magnetically shielded, Cable length: 29.5" (0.75 m), Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.