Hama Glow II, Wired, Calls/Music, 20 - 20000 Hz, 0.423 oz (12 g), Headset, White
Hama Glow II. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 47.2" (1.2 m). Weight: 0.423 oz (12 g). Product color: White