Hama logo

Hama 00213072 mobile phone screen/back protector Camera lens protector Samsung 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7004
Info modified on:
29 Feb 2024, 20:30:18
Short summary description Hama 00213072 mobile phone screen/back protector Camera lens protector Samsung 1 pc(s):

Hama 00213072, Samsung, Galaxy S22 Ultra (5G), Knock resistant, Scratch resistant, Black, 1 pc(s)

Long summary description Hama 00213072 mobile phone screen/back protector Camera lens protector Samsung 1 pc(s):

Hama 00213072. Brand compatibility: Samsung, Compatibility: Galaxy S22 Ultra (5G), Protection features: Knock resistant, Scratch resistant. Surface finish: Matt, Material: Tempered glass, Product color: Black. Quantity per pack: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.