Hama logo

Hama Single2.0 mobile phone case 6.7" Folio Lilac

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15289
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Hama Single2.0 mobile phone case 6.7" Folio Lilac:

Hama Single2.0, Folio, Samsung, Galaxy A72, 6.7", Lilac

Long summary description Hama Single2.0 mobile phone case 6.7" Folio Lilac:

Hama Single2.0. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy A72, Maximum screen size: 6.7", Surface coloration: Monochromatic, Product color: Lilac, Desktop stand, Number of card pockets: 1

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.