Hama Chill, Single picture frame, Polystyrene (PS), White, Table, Wall, 3.94 x 5.91" (10 x 15 cm), Rectangular
Hama Chill. Type: Single picture frame, Material: Polystyrene (PS), Product color: White. Width: 6.85" (174 mm), Depth: 0.63" (16 mm), Height: 8.82" (224 mm). Quantity per pack: 1 pc(s)